DS/EN 474-4

Earth-moving machinery - Safety - Part 4: Requirements for backhoe loaders

inactive
Organization: DS
Publication Date: 30 January 2007
Status: inactive
Page Count: 26
ICS Code (Earth-moving machinery): 53.100
scope:

This part of prEN 474 deals with all significant hazards, hazardous situations and events relevant to wheel and crawler backhoe loaders as defined in EN ISO 6165:2002, when they are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer (see Clause 4). This part also deals with fork application, object handling application and log handling. The requirements of this part are complementary to the common requirements formulated in part 1. This does not repeat the requirements from part 1, but adds or replaces the requirements for application for backhoe loaders. This part specifies the appropriate technical measures to eliminate or reduce risks arising from the significant hazards, hazardous situations and events during commissioning, operation and maintenance of backhoe loaders. This European Standard is not applicable to machinery manufactured before the date of publication of this European Standard by CEN.

Document History

April 4, 2022
Earth-moving machinery – Safety – Part 4: Requirements for backhoe loaders
This document together with EN 474 1:2022 deals with all significant hazards, hazardous situations and events relevant to backhoe loaders when used as intended and under the conditions of misuse...
March 5, 2012
Earth-moving machinery – Safety – Part 4: Requirements for backhoe loaders
This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to wheel and crawler backhoe loaders as defined in EN ISO 6165:2006, when they are used as intended...
March 2, 2009
Earth-moving machinery - Safety - Part 4: Requirements for backhoe loaders
This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to wheel and crawler backhoe loaders as defined in EN ISO 6165:2006, when they are used as intended...
DS/EN 474-4
January 30, 2007
Earth-moving machinery - Safety - Part 4: Requirements for backhoe loaders
This part of prEN 474 deals with all significant hazards, hazardous situations and events relevant to wheel and crawler backhoe loaders as defined in EN ISO 6165:2002, when they are used as intended...
December 20, 1996
Earth-moving machinery - Safety - Part 4: Requirements for backhoe loaders
This standard specifies additional requirements to and/or exceptions from EN 474-1:1994 "Earth-moving machinery - Safety - Part 1: General requirements". This standard applies to wheel and crawler...
Earth-moving machinery - Safety - Part 4: Requirements for backhoe loaders
In order to increase safety during object handling with backhoe loaders, the lowering control device installation and testing is more strictly specified in this proposal. Clause 5.5.3.3.4 of EN 474-4...
Earth-moving machinery – Safety – Part 4: Requirements for backhoe loaders
This document together with FprEN 474-1:2021 deals with all significant hazards, hazardous situations and events relevant to backhoe loaders when used as intended and under the conditions of misuse...
Advertisement