DSF/FPREN 474-4

Earth-moving machinery – Safety – Part 4: Requirements for backhoe loaders

inactive
Organization: DS
Status: inactive
Page Count: 32
ICS Code (Earth-moving machinery): 53.100
scope:

This document together with FprEN 474-1:2021 deals with all significant hazards, hazardous situations and events relevant to backhoe loaders when used as intended and under the conditions of misuse which are reasonably foreseeable by the manufacturer (see Annex A) associated with the whole lifetime of the machine as described in EN ISO 12100:2010, 5.4. The requirements of this document are complementary to the common requirements formulated in FprEN 474-1:2021. This document does not repeat the requirements from FprEN 474-1:2021 but supplement or modify the requirements for backhoe loaders. This document does not provide requirements for main electrical circuits and drives of machinery when the primary source of energy is an external electrical supply. This document does not provide performance requirements for safety related functions of control system(s). This document does not deal with demolition machinery. This document also deals with fork application, log handling application and lifting operation application. This document is not applicable to backhoe loaders which are manufactured before the date of publication of this document by CEN.

Document History

April 4, 2022
Earth-moving machinery – Safety – Part 4: Requirements for backhoe loaders
This document together with EN 474 1:2022 deals with all significant hazards, hazardous situations and events relevant to backhoe loaders when used as intended and under the conditions of misuse...
March 5, 2012
Earth-moving machinery – Safety – Part 4: Requirements for backhoe loaders
This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to wheel and crawler backhoe loaders as defined in EN ISO 6165:2006, when they are used as intended...
March 2, 2009
Earth-moving machinery - Safety - Part 4: Requirements for backhoe loaders
This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to wheel and crawler backhoe loaders as defined in EN ISO 6165:2006, when they are used as intended...
January 30, 2007
Earth-moving machinery - Safety - Part 4: Requirements for backhoe loaders
This part of prEN 474 deals with all significant hazards, hazardous situations and events relevant to wheel and crawler backhoe loaders as defined in EN ISO 6165:2002, when they are used as intended...
December 20, 1996
Earth-moving machinery - Safety - Part 4: Requirements for backhoe loaders
This standard specifies additional requirements to and/or exceptions from EN 474-1:1994 "Earth-moving machinery - Safety - Part 1: General requirements". This standard applies to wheel and crawler...
Earth-moving machinery - Safety - Part 4: Requirements for backhoe loaders
In order to increase safety during object handling with backhoe loaders, the lowering control device installation and testing is more strictly specified in this proposal. Clause 5.5.3.3.4 of EN 474-4...
DSF/FPREN 474-4
Earth-moving machinery – Safety – Part 4: Requirements for backhoe loaders
This document together with FprEN 474-1:2021 deals with all significant hazards, hazardous situations and events relevant to backhoe loaders when used as intended and under the conditions of misuse...
Advertisement