DS/EN 474-4
Earth-moving machinery - Safety - Part 4: Requirements for backhoe loaders
inactive
| Organization: | DS |
| Publication Date: | 20 December 1996 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Earth-moving machinery): | 53.100 |
scope:
This standard specifies additional requirements to and/or exceptions from EN 474-1:1994 "Earth-moving machinery - Safety - Part 1: General requirements". This standard applies to wheel and crawler backhoe loaders defined in ISO/DIS 6165:1994, and gives additional requirements for attachments and for derivated machinery.
Document History
April 4, 2022
Earth-moving machinery – Safety – Part 4: Requirements for backhoe loaders
This document together with EN 474 1:2022 deals with all significant hazards, hazardous situations and events relevant to backhoe loaders when used as intended and under the conditions of misuse...
March 5, 2012
Earth-moving machinery – Safety – Part 4: Requirements for backhoe loaders
This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to wheel and crawler backhoe loaders as defined in EN ISO 6165:2006, when they are used as intended...
March 2, 2009
Earth-moving machinery - Safety - Part 4: Requirements for backhoe loaders
This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to wheel and crawler backhoe loaders as defined in EN ISO 6165:2006, when they are used as intended...
January 30, 2007
Earth-moving machinery - Safety - Part 4: Requirements for backhoe loaders
This part of prEN 474 deals with all significant hazards, hazardous situations and events relevant to wheel and crawler backhoe loaders as defined in EN ISO 6165:2002, when they are used as intended...
DS/EN 474-4
December 20, 1996
Earth-moving machinery - Safety - Part 4: Requirements for backhoe loaders
This standard specifies additional requirements to and/or exceptions from EN 474-1:1994 "Earth-moving machinery - Safety - Part 1: General requirements". This standard applies to wheel and crawler...
Earth-moving machinery - Safety - Part 4: Requirements for backhoe loaders
In order to increase safety during object handling with backhoe loaders, the lowering control device installation and testing is more strictly specified in this proposal. Clause 5.5.3.3.4 of EN 474-4...
Earth-moving machinery – Safety – Part 4: Requirements for backhoe loaders
This document together with FprEN 474-1:2021 deals with all significant hazards, hazardous situations and events relevant to backhoe loaders when used as intended and under the conditions of misuse...