DSF/PREN 15632-3
District heating pipes - Pre-insulated flexible pipe systems - Part 3: Non bonded plastic service pipes; requirements and test methods
| Organization: | DS |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Pipeline components and pipelines in general): | 23.040.01 |
scope:
This European Standard provides requirements and test methods for flexible, pre-insulated, direct buried district heating pipes with plastic medium pipes and no bonding between the layers of the pipes.
The standard is valid for maximum operating temperatures of 95 °C and maximum operating pressures up to 10 bar for a design lifetime of at least 30 years.
This standard does not cover surveillance systems.
NOTE For higher temperatures or for the transport of other fluids. for example potable water, additional requirements and testing is needed. Such requirements are not specified in this standard.
Document History