DSF/PREN 15632-3

District heating pipes – Factory made flexible pipe systems – Part 3: Non bonded system with plastic service pipes; requirements and test methods

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 17
ICS Code (Pipelines and its parts for district heat): 23.040.07
scope:

This document provides requirements and test methods for flexible, factory made, buried district heating pipes systems with plastic service pipes and no bonding between the layers of the pipe assemblies. It shall be used in conjunction with part 1. This document is valid for maximum operating temperature of 95 °C and maximum operating design pressure up to 1,0 MPa for a design lifetime of at least 30 years. This document does not cover surveillance systems. In conjunction with the other parts of EN 15632, this document is applicable to pipes, fittings, their joints and to joints with components made of non-plastics materials intended to be used for district heating installations. NOTE - For higher temperatures or for the transport of other fluids, for example potable water, additional requirements and testing is needed. Such requirements are not specified in this document.

Document History

May 16, 2022
District heating pipes – Factory made flexible pipe systems – Part 3: Non bonded system with plastic service pipes; requirements and test methods
This document specifies requirements and test methods for flexible, factory made, buried district heating pipe systems with plastic service pipes and no bonding between the layers of the pipe...
January 21, 2015
District heating pipes – Pre-insulated flexible pipe systems – Part 3: Non bonded system with plastic service pipes; requirements and test methods
This European Standard provides requirements and test methods for flexible, pre-insulated, direct buried district heating pipes with plastic service pipes and no bonding between the layers of the...
February 23, 2010
District heating pipes - Pre-insulated flexible pipe systems - Part 3: Non bonded system with plastic service pipes; requirements and test methods
This European Standard provides requirements and test methods for flexible, pre-insulated, direct buried district heating pipes with plastic service pipes and no bonding between the layers of the...
DSF/PREN 15632-3
District heating pipes – Factory made flexible pipe systems – Part 3: Non bonded system with plastic service pipes; requirements and test methods
This document provides requirements and test methods for flexible, factory made, buried district heating pipes systems with plastic service pipes and no bonding between the layers of the pipe...
District heating pipes - Pre-insulated flexible pipe systems - Part 3: Non bonded system with plastic service pipes - Requirements and test methods
This European Standard provides requirements and test methods for flexible, pre-insulated, direct buried district heating pipes with plastic service pipes and no bonding between the layers of the...
District heating pipes - Pre-insulated flexible pipe systems - Part 3: Non bonded system with plastic service pipes - Requirements and test methods
This European Standard provides requirements and test methods for flexible, pre-insulated, direct buried district heating pipes with plastic service pipes and no bonding between the layers of the...
District heating pipes - Pre-insulated flexible pipe systems - Part 3: Non bonded system with plastic service pipes - Requirements and test methods
This European Standard provides requirements and test methods for flexible, pre-insulated, direct buried district heating pipes with plastic service pipes and no bonding between the layers of the...
District heating pipes - Pre-insulated flexible pipe systems - Part 3: Non bonded system with plastic service pipes; requirements and test methods
This European Standard provides requirements and test methods for flexible, pre-insulated, direct buried district heating pipes with plastic service pipes and no bonding between the layers of the...
District heating pipes - Pre-insulated flexible pipe systems - Part 3: Non bonded plastic service pipes; requirements and test methods
This European Standard provides requirements and test methods for flexible, pre-insulated, direct buried district heating pipes with plastic medium pipes and no bonding between the layers of the...
Advertisement