DS/EN 15632-3

District heating pipes – Pre-insulated flexible pipe systems – Part 3: Non bonded system with plastic service pipes; requirements and test methods

active, Most Current
Buy Now
Organization: DS
Publication Date: 21 January 2015
Status: active
Page Count: 11
ICS Code (Pipeline components and pipelines in general): 23.040.01
ICS Code (Pipelines and its parts for district heat): 23.040.07
scope:

This European Standard provides requirements and test methods for flexible, pre-insulated, direct buried district heating pipes with plastic service pipes and no bonding between the layers of the pipes. This European Standard is valid for maximum operating temperatures of 95 °C and maximum operating pressures up to 10 bar for a design lifetime of at least 30 years. This European Standard does not cover surveillance systems. NOTE - For higher temperatures or for the transport of other fluids, for example potable water, additional requirements and testing is needed. Such requirements are not specified in this European Standard.

Document History

May 16, 2022
District heating pipes – Factory made flexible pipe systems – Part 3: Non bonded system with plastic service pipes; requirements and test methods
This document specifies requirements and test methods for flexible, factory made, buried district heating pipe systems with plastic service pipes and no bonding between the layers of the pipe...
DS/EN 15632-3
January 21, 2015
District heating pipes – Pre-insulated flexible pipe systems – Part 3: Non bonded system with plastic service pipes; requirements and test methods
This European Standard provides requirements and test methods for flexible, pre-insulated, direct buried district heating pipes with plastic service pipes and no bonding between the layers of the...
February 23, 2010
District heating pipes - Pre-insulated flexible pipe systems - Part 3: Non bonded system with plastic service pipes; requirements and test methods
This European Standard provides requirements and test methods for flexible, pre-insulated, direct buried district heating pipes with plastic service pipes and no bonding between the layers of the...
District heating pipes – Factory made flexible pipe systems – Part 3: Non bonded system with plastic service pipes; requirements and test methods
This document provides requirements and test methods for flexible, factory made, buried district heating pipes systems with plastic service pipes and no bonding between the layers of the pipe...
District heating pipes - Pre-insulated flexible pipe systems - Part 3: Non bonded system with plastic service pipes - Requirements and test methods
This European Standard provides requirements and test methods for flexible, pre-insulated, direct buried district heating pipes with plastic service pipes and no bonding between the layers of the...
District heating pipes - Pre-insulated flexible pipe systems - Part 3: Non bonded system with plastic service pipes - Requirements and test methods
This European Standard provides requirements and test methods for flexible, pre-insulated, direct buried district heating pipes with plastic service pipes and no bonding between the layers of the...
District heating pipes - Pre-insulated flexible pipe systems - Part 3: Non bonded system with plastic service pipes - Requirements and test methods
This European Standard provides requirements and test methods for flexible, pre-insulated, direct buried district heating pipes with plastic service pipes and no bonding between the layers of the...
District heating pipes - Pre-insulated flexible pipe systems - Part 3: Non bonded system with plastic service pipes; requirements and test methods
This European Standard provides requirements and test methods for flexible, pre-insulated, direct buried district heating pipes with plastic service pipes and no bonding between the layers of the...
District heating pipes - Pre-insulated flexible pipe systems - Part 3: Non bonded plastic service pipes; requirements and test methods
This European Standard provides requirements and test methods for flexible, pre-insulated, direct buried district heating pipes with plastic medium pipes and no bonding between the layers of the...
Advertisement