DS/EN 474-2
Earth-moving machinery - Safety - Part 2: Requirements for tractor-dozers
| Organization: | DS |
| Publication Date: | 30 January 2007 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Earth-moving machinery): | 53.100 |
scope:
This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to wheel and crawler tractor-dozers as defined in EN ISO 6165:2002, when they are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer (see Clause 4). This part also deals with rear-mounted winches for use on tractor-dozers. The requirements of this part are complementary to the common requirements formulated in part 1. This part does not repeat the requirements from part 1, but adds or replaces the requirements for application for tractor-dozers. This part specifies the appropriate technical measures to eliminate or reduce risks arising from the significant hazards, hazardous situations and events during commissioning, operation and maintenance of tractor-dozers. This European Standard is not applicable to tractor-dozers manufactured before the date of publication of this European Standard by CEN.
Document History