DSF/EN 474-2/prA1

Earth-moving machinery - Safety - Part 2: Requirements for tractor-dozers

inactive
Organization: DS
Status: inactive
Page Count: 4
ICS Code (Earth-moving machinery): 53.100
scope:

This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to wheel and crawler tractor-dozers as defined in EN ISO 6165:2002, when they are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer (see Clause 4).
This part also deals with rear-mounted winches for use on tractor-dozers.
The requirements of this part are complementary to the common requirements formulated in part 1.
This part does not repeat the requirements from part 1, but adds or replaces the requirements for application for tractor-dozers.
This part specifies the appropriate technical measures to eliminate or reduce risks arising from the significant hazards, hazardous situations and events during commissioning, operation and maintenance of tractor-dozers.
This European Standard is not applicable to tractor-dozers manufactured before the date of publication of this European Standard by CEN.

Document History

April 4, 2022
Earth-moving machinery – Safety – Part 2: Requirements for tractor-dozers
This document together with EN 474 1:2022 deals with all significant hazards, hazardous situations and events relevant to tractor-dozers when used as intended and under the conditions of misuse which...
October 14, 2008
Earth-moving machinery – Safety – Part 2: Requirements for tractor-dozers
This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to wheel and crawler tractor-dozers as defined in EN ISO 6165:2006, when they are used as intended and...
January 30, 2007
Earth-moving machinery - Safety - Part 2: Requirements for tractor-dozers
This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to wheel and crawler tractor-dozers as defined in EN ISO 6165:2002, when they are used as intended and...
December 20, 1996
Earth-moving machinery - Safety - Part 2: Requirements for tractor-dozers
This standard specifies additional requirements to and/or exceptions from EN 474-1:1994 "Earth-moving machinery - Safety - Part 1: General requirements". This standard applies to wheel and crawler...
Earth-moving machinery – Safety – Part 2: Requirements for tractor-dozers
This document together with FprEN 474 1:2021 deals with all significant hazards, hazardous situations and events relevant to tractor-dozers when used as intended and under the conditions of misuse...
DSF/EN 474-2/prA1
Earth-moving machinery - Safety - Part 2: Requirements for tractor-dozers
This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to wheel and crawler tractor-dozers as defined in EN ISO 6165:2002, when they are used as intended and...
Advertisement