DS/EN 474-2
Earth-moving machinery – Safety – Part 2: Requirements for tractor-dozers
| Organization: | DS |
| Publication Date: | 14 October 2008 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Earth-moving machinery): | 53.100 |
scope:
This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to wheel and crawler tractor-dozers as defined in EN ISO 6165:2006, when they are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer (see Clause 4). This part also deals with rear-mounted winches for use on tractor-dozers. The requirements of this part are complementary to the common requirements formulated in EN 474-1:2006. This part does not repeat the requirements from EN 474-1:2006, but adds or replaces the requirements for application for tractor-dozers. This part specifies the appropriate technical measures to eliminate or reduce risks arising from the significant hazards, hazardous situations and events during commissioning, operation and maintenance of tractor-dozers. This European Standard is not applicable to tractor-dozers manufactured before the date of publication of this European Standard by CEN.
Document History