DS/EN 61243-1

Live working – Voltage detectors – Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.

active, Most Current
Buy Now
Organization: DS
Publication Date: 6 March 2007
Status: active
Page Count: 6
ICS Code (Other equipment related to power transmission and distribution networks): 29.240.99
ICS Code (Protection against electric shock. Live working): 13.260
scope:

This part of IEC 61243 is applicable to portable voltage detectors, with or without built-in power sources, to be used on electrical systems for voltages of 1 kV to 765 kV a.c., and frequencies of 50Hz and/or 60 Hz. This part applies only to voltage detectors of capacitive type used in contact with the part to be tested, as a complete device including its insulating element or as a separate device, adaptable to an insulating stick which, as a separate tool, is not covered by this standard. Other types of voltage detectors are not covered by this part of the standard. Some restrictions on their use are applicable in the case of factory-assembled switchgear and on overhead systems of electrified railways (see Annex B, instructions for use).

Document History

March 23, 2010
Live working – Voltage detectors – Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
Is applicable to portable voltage detectors, with or without built-in power sources, to be used on electrical systems for voltages of 1 kV to 765 kV a.c., and frequencies of 50 Hz and/or 60 Hz. This...
DS/EN 61243-1
March 6, 2007
Live working – Voltage detectors – Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
This part of IEC 61243 is applicable to portable voltage detectors, with or without built-in power sources, to be used on electrical systems for voltages of 1 kV to 765 kV a.c., and frequencies of...
October 3, 2005
Live working – Voltage detectors – Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
This part of IEC 61243 is applicable to portable voltage detectors, with or without built-in power sources, to be used on electrical systems for voltages of 1 kV to 765 kV a.c., and frequencies of...
August 29, 2000
Live working - Voltage detectors - Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
Applicable to portable voltage detectors, with or without built-in power sources, to be used on electrical systems for voltages of 1 kV to 420 kV a.c. and frequencies from 15 Hz to 60 Hz. Detectors...
October 22, 1997
Live working - Voltage detectors - Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
Applies to portable voltage detectors with or without built-in power sources, to be used on electrical systems for voltages of 1 kV to 420 kV a.c. and frequencies from 15 Hz to 60 Hz.
March 12, 1997
Live working - Voltage detectors - Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
Applicable to portable voltage detectors, with or without built-in power sources, to be used on electrical systems for voltages of 1 kV to 420 kV a.c. and frequencies from 15 Hz to 60 Hz. Detectors...
Live working - Voltage detectors - Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
This part of IEC 61243 is applicable to portable voltage detectors, with or without built-in power sources, to be used on electrical systems for voltages of 1 kV to 765 kV a.c., and frequencies of...
Advertisement