DS/EN 61243-1/A1
Live working – Voltage detectors – Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
| Organization: | DS |
| Publication Date: | 23 March 2010 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Other equipment related to power transmission and distribution networks): | 29.240.99 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
| ICS Code (Protection against electric shock. Live working): | 13.260 |
| ICS Code (Other electrical equipment for working in special conditions): | 29.260.99 |
scope:
Is applicable to portable voltage detectors, with or without built-in power sources, to be used on electrical systems for voltages of 1 kV to 765 kV a.c., and frequencies of 50 Hz and/or 60 Hz. This part applies only to voltage detectors of capacitive type used in contact with the part to be tested, as a complete device including its insulating element or as a separate device, adaptable to an insulating stick which, as a separate tool, is not covered by this standard (see 4.4.1 for general design).
Document History