DS/EN 61243-1
Live working - Voltage detectors - Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
inactive
| Organization: | DS |
| Publication Date: | 12 March 1997 |
| Status: | inactive |
| Page Count: | 55 |
| ICS Code (Protection against electric shock. Live working): | 13.260 |
scope:
Applicable to portable voltage detectors, with or without built-in power sources, to be used on electrical systems for voltages of 1 kV to 420 kV a.c. and frequencies from 15 Hz to 60 Hz. Detectors for voltages above 420 kV a.c. are under consideration.
Document History
March 23, 2010
Live working – Voltage detectors – Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
Is applicable to portable voltage detectors, with or without built-in power sources, to be used on electrical systems for voltages of 1 kV to 765 kV a.c., and frequencies of 50 Hz and/or 60 Hz. This...
March 6, 2007
Live working – Voltage detectors – Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
This part of IEC 61243 is applicable to portable voltage detectors, with or without built-in power sources, to be used on electrical systems for voltages of 1 kV to 765 kV a.c., and frequencies of...
October 3, 2005
Live working – Voltage detectors – Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
This part of IEC 61243 is applicable to portable voltage detectors, with or without built-in power sources, to be used on electrical systems for voltages of 1 kV to 765 kV a.c., and frequencies of...
August 29, 2000
Live working - Voltage detectors - Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
Applicable to portable voltage detectors, with or without built-in power sources, to be used on electrical systems for voltages of 1 kV to 420 kV a.c. and frequencies from 15 Hz to 60 Hz. Detectors...
October 22, 1997
Live working - Voltage detectors - Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
Applies to portable voltage detectors with or without built-in power sources, to be used on electrical systems for voltages of 1 kV to 420 kV a.c. and frequencies from 15 Hz to 60 Hz.
DS/EN 61243-1
March 12, 1997
Live working - Voltage detectors - Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
Applicable to portable voltage detectors, with or without built-in power sources, to be used on electrical systems for voltages of 1 kV to 420 kV a.c. and frequencies from 15 Hz to 60 Hz. Detectors...
Live working - Voltage detectors - Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
This part of IEC 61243 is applicable to portable voltage detectors, with or without built-in power sources, to be used on electrical systems for voltages of 1 kV to 765 kV a.c., and frequencies of...