DS/EN ISO 2692

Geometrical product specifications (GPS) - Geometrical tolerancing - Maximum material requirement (MMR), least material requirement (LMR) and reciprocity requirement (RPR)

inactive
Organization: DS
Publication Date: 25 April 2007
Status: inactive
Page Count: 42
ICS Code (Mechanical engineering drawings): 01.100.20
scope:

This International Standard defines the maximum material requirement, the least material requirement, the reciprocity requirement and specifies their applications. The use of these requirements is to control specific functions of workpieces where there is a mutual dependence of size and geometry, for fulfilling the function assembly of parts (for maximum material requirement) and e.g. for fulfilling the function minimum wall thickness (for least material requirement). However the maximum material requirement and least material requirement may be used to fulfill other functional design requirements.

Document History

June 28, 2021
Geometrical product specifications (GPS) – Geometrical tolerancing – Maximum material requirement (MMR), least material requirement (LMR) and reciprocity requirement (RPR) (ISO 2692:2021)
This document defines the maximum material requirement, the least material requirement and the reciprocity requirement. These requirements can only be applied to linear features of size of...
January 22, 2015
Geometrical product specifications (GPS) – Geometrical tolerancing – Maximum material requirement (MMR), least material requirement (LMR) and reciprocity requirement (RPR)
This International Standard defines the maximum material requirement, the least material requirement and the reciprocity requirement, and specifies their applications. These requirements are used to...
DS/EN ISO 2692
April 25, 2007
Geometrical product specifications (GPS) - Geometrical tolerancing - Maximum material requirement (MMR), least material requirement (LMR) and reciprocity requirement (RPR)
This International Standard defines the maximum material requirement, the least material requirement, the reciprocity requirement and specifies their applications. The use of these requirements is to...
Geometrical product specifications (GPS) – Geometrical tolerancing – Maximum material requirement (MMR), least material requirement (LMR) and reciprocity requirement (RPR) (ISO/DIS 2692:2019)
This document defines the maximum material requirement, the least material requirement and the reciprocity requirement. These requirements can only be applied to linear features of size of...
Geometrical product specifications (GPS) - Geometrical tolerancing - Maximum material requirement (MMR), least material requirement (LMR) and reciprocity requirement (RPR) (ISO/DIS 2692:2012)
This International Standard defines the maximum material requirement, the least material requirement and the reciprocity requirement, and specifies their applications. These requirements are used to...
Geometrical product specifications (GPS) - Geometrical tolerancing - Maximum material requirement (MMR), least material requirement (LMR) and reciprocity requirement (RPR) (ISO/FDIS 2692:2014)
This International Standard defines the maximum material requirement, the least material requirement and the reciprocity requirement, and specifies their applications. These requirements are used to...
Advertisement