DSF/prEN ISO 2692

Geometrical product specifications (GPS) - Geometrical tolerancing - Maximum material requirement (MMR), least material requirement (LMR) and reciprocity requirement (RPR) (ISO/DIS 2692:2012)

inactive
Organization: DS
Status: inactive
Page Count: 44
ICS Code (Measuring instruments): 17.040.30
ICS Code (Mechanical engineering drawings): 01.100.20
scope:

This International Standard defines the maximum material requirement, the least material requirement and the reciprocity requirement, and specifies their applications. These requirements are used to control specific functions of workpieces where size and geometry are interdependent, e.g. to fulfil the functions "assembly of parts" (for maximum material requirement) and "minimum wall thickness" (for least material requirement). However, the maximum material requirement and least material requirement are also used to fulfil other functional design requirements. Considering this interdependence between size and geometry, it is noticed that the maximum material requirement, the least material requirement and the reciprocity requirement break the Independency Principle defined in IS0 8015.

Document History

June 28, 2021
Geometrical product specifications (GPS) – Geometrical tolerancing – Maximum material requirement (MMR), least material requirement (LMR) and reciprocity requirement (RPR) (ISO 2692:2021)
This document defines the maximum material requirement, the least material requirement and the reciprocity requirement. These requirements can only be applied to linear features of size of...
January 22, 2015
Geometrical product specifications (GPS) – Geometrical tolerancing – Maximum material requirement (MMR), least material requirement (LMR) and reciprocity requirement (RPR)
This International Standard defines the maximum material requirement, the least material requirement and the reciprocity requirement, and specifies their applications. These requirements are used to...
April 25, 2007
Geometrical product specifications (GPS) - Geometrical tolerancing - Maximum material requirement (MMR), least material requirement (LMR) and reciprocity requirement (RPR)
This International Standard defines the maximum material requirement, the least material requirement, the reciprocity requirement and specifies their applications. The use of these requirements is to...
Geometrical product specifications (GPS) – Geometrical tolerancing – Maximum material requirement (MMR), least material requirement (LMR) and reciprocity requirement (RPR) (ISO/DIS 2692:2019)
This document defines the maximum material requirement, the least material requirement and the reciprocity requirement. These requirements can only be applied to linear features of size of...
DSF/prEN ISO 2692
Geometrical product specifications (GPS) - Geometrical tolerancing - Maximum material requirement (MMR), least material requirement (LMR) and reciprocity requirement (RPR) (ISO/DIS 2692:2012)
This International Standard defines the maximum material requirement, the least material requirement and the reciprocity requirement, and specifies their applications. These requirements are used to...
Geometrical product specifications (GPS) - Geometrical tolerancing - Maximum material requirement (MMR), least material requirement (LMR) and reciprocity requirement (RPR) (ISO/FDIS 2692:2014)
This International Standard defines the maximum material requirement, the least material requirement and the reciprocity requirement, and specifies their applications. These requirements are used to...
Advertisement