DS/EN ISO 2692
Geometrical product specifications (GPS) – Geometrical tolerancing – Maximum material requirement (MMR), least material requirement (LMR) and reciprocity requirement (RPR)
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 22 January 2015 |
| Status: | active |
| Page Count: | 60 |
| ICS Code (Mechanical engineering drawings): | 01.100.20 |
scope:
This International Standard defines the maximum material requirement, the least material requirement and the reciprocity requirement, and specifies their applications. These requirements are used to control specific functions of workpieces where size and geometry are interdependent.
Document History
June 28, 2021
Geometrical product specifications (GPS) – Geometrical tolerancing – Maximum material requirement (MMR), least material requirement (LMR) and reciprocity requirement (RPR) (ISO 2692:2021)
This document defines the maximum material requirement, the least material requirement and the reciprocity requirement. These requirements can only be applied to linear features of size of...
DS/EN ISO 2692
January 22, 2015
Geometrical product specifications (GPS) – Geometrical tolerancing – Maximum material requirement (MMR), least material requirement (LMR) and reciprocity requirement (RPR)
This International Standard defines the maximum material requirement, the least material requirement and the reciprocity requirement, and specifies their applications. These requirements are used to...
April 25, 2007
Geometrical product specifications (GPS) - Geometrical tolerancing - Maximum material requirement (MMR), least material requirement (LMR) and reciprocity requirement (RPR)
This International Standard defines the maximum material requirement, the least material requirement, the reciprocity requirement and specifies their applications. The use of these requirements is to...
Geometrical product specifications (GPS) – Geometrical tolerancing – Maximum material requirement (MMR), least material requirement (LMR) and reciprocity requirement (RPR) (ISO/DIS 2692:2019)
This document defines the maximum material requirement, the least material requirement and the reciprocity requirement. These requirements can only be applied to linear features of size of...
Geometrical product specifications (GPS) - Geometrical tolerancing - Maximum material requirement (MMR), least material requirement (LMR) and reciprocity requirement (RPR) (ISO/DIS 2692:2012)
This International Standard defines the maximum material requirement, the least material requirement and the reciprocity requirement, and specifies their applications. These requirements are used to...
Geometrical product specifications (GPS) - Geometrical tolerancing - Maximum material requirement (MMR), least material requirement (LMR) and reciprocity requirement (RPR) (ISO/FDIS 2692:2014)
This International Standard defines the maximum material requirement, the least material requirement and the reciprocity requirement, and specifies their applications. These requirements are used to...