DS/EN 10292

Continuously hot-dip coated strip and sheet of steels with high yield strength for cold forming - Technical delivery conditions

inactive, Most Current
Organization: DS
Publication Date: 24 April 2007
Status: inactive
Page Count: 26
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

This European Standard specifies requirements for continuously hot-dip zinc (Z), zinc-iron alloy (ZF), zinc-aluminium alloy (ZA), aluminium-zinc alloy (AZ) and aluminium-silicon alloy (AS) coated flat products made of steels with high yield strength for cold forming (see Tables 1 and 3) with thicknesses up to and including 3,0 mm unless otherwise agreed. The thickness is the final thickness of the delivered product after coating. This European Standard applies to strip of all widths and to sheets cut from it (< 600 mm width) and cut lengths (< 600 mm width). The products covered by this European Standard are mainly used where cold formability and corrosion resistance for a defined minimum yield strength are the most important factors.

Document History

DS/EN 10292
April 24, 2007
Continuously hot-dip coated strip and sheet of steels with high yield strength for cold forming - Technical delivery conditions
This European Standard specifies requirements for continuously hot-dip zinc (Z), zinc-iron alloy (ZF), zinc-aluminium alloy (ZA), aluminium-zinc alloy (AZ) and aluminium-silicon alloy (AS) coated...
May 15, 2003
Continuously hot-dip coated strip and sheet of steels with higher yield strength for cold forming - Technical delivery conditions
This amendment to this standard specifies requirements for continuously hot-dip zinc (Z), zinc-iron alloy (ZF), zinc-aluminium alloy (ZA), aluminium-zinc alloy (AZ) and aluminium-silicon alloy (AS)...
May 14, 2001
Continuously hot-dip coated strip and sheet of steels with higher yield strength for cold forming - Technical delivery conditions
This European Standard specifies requirements for continuously hot-dip zinc (Z), zinc-iron alloy (ZF), zinc-aluminium alloy (ZA), aluminium-zinc alloy (AZ) and aluminium-silicon alloy (AS) coated...
Advertisement