DS/EN 10292

Continuously hot-dip coated strip and sheet of steels with higher yield strength for cold forming - Technical delivery conditions

inactive
Organization: DS
Publication Date: 14 May 2001
Status: inactive
Page Count: 34
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

This European Standard specifies requirements for continuously hot-dip zinc (Z), zinc-iron alloy (ZF), zinc-aluminium alloy (ZA), aluminium-zinc alloy (AZ) and aluminium-silicon alloy (AS) coated flat products made of steels with higher yield strength for cold forming with thicknesses up to and including 3,0 mm unless otherwise agreed. The thickness is the final thickness of the delivered product after coating.

Document History

April 24, 2007
Continuously hot-dip coated strip and sheet of steels with high yield strength for cold forming - Technical delivery conditions
This European Standard specifies requirements for continuously hot-dip zinc (Z), zinc-iron alloy (ZF), zinc-aluminium alloy (ZA), aluminium-zinc alloy (AZ) and aluminium-silicon alloy (AS) coated...
May 15, 2003
Continuously hot-dip coated strip and sheet of steels with higher yield strength for cold forming - Technical delivery conditions
This amendment to this standard specifies requirements for continuously hot-dip zinc (Z), zinc-iron alloy (ZF), zinc-aluminium alloy (ZA), aluminium-zinc alloy (AZ) and aluminium-silicon alloy (AS)...
DS/EN 10292
May 14, 2001
Continuously hot-dip coated strip and sheet of steels with higher yield strength for cold forming - Technical delivery conditions
This European Standard specifies requirements for continuously hot-dip zinc (Z), zinc-iron alloy (ZF), zinc-aluminium alloy (ZA), aluminium-zinc alloy (AZ) and aluminium-silicon alloy (AS) coated...
Advertisement