DS/EN 10292/A1
Continuously hot-dip coated strip and sheet of steels with higher yield strength for cold forming - Technical delivery conditions
| Organization: | DS |
| Publication Date: | 15 May 2003 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
This amendment to this standard specifies requirements for continuously hot-dip zinc (Z), zinc-iron alloy (ZF), zinc-aluminium alloy (ZA), aluminium-zinc alloy (AZ) and aluminium-silicon alloy (AS) coated flat products made of steels with higher yield strength for cold forming with thicknesses up to and including 3,0 mm unless otherwise agreed. The thickness is the final thickness of the delivered product after coating.
Document History