NPFC - MIL-PRF-19500/630

SEMICONDUCTOR DEVICE, FIELD EFFECT, RADIATION HARDENED TRANSISTOR, P-CHANNEL, SILICON, TYPES 2N7389, 2N7390, 2N7389U, AND 2N7390U, JANTXV, R, AND F AND JANS, R, AND F

inactive
Buy Now
Organization: NPFC
Publication Date: 30 March 2007
Status: inactive
Page Count: 21
scope:

This specification covers the performance requirements for a P-channel, radiation hardened, enhancement mode, MOSFET, power transistor. Two levels of product assurance are provided for each device type as specified in MIL-PRF-19500, with avalanche energy ratings (EAS) and maximum avalanche current (IAS). See 6.4 for JANHC and JANKC die versions.

intended Use:

Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.

Document History

October 9, 2018
TRANSISTOR , FIELD EFFECT, RADIATION HARDENED P-CHANNEL, SILICON, TYPES 2N7389 AND 2N7390, JANTXV, R, AND F AND JANS, R, AND F
This specification covers the performance requirements for a P-channel, radiation hardened, enhancement mode, MOSFET, power transistor. Two levels of product assurance (JANTXV and JANS) are provided...
November 3, 2016
Semiconductor Device, Field Effect, Radiation Hardened Transistor, P-Channel, Silicon, Types 2N7389, 2N7390, 2N7389U, 2N7389U5, and 2N7390U, 2N7390U5, JANTXV, R, and F and JANS, R, and F
A description is not available for this item.
January 27, 2012
SEMICONDUCTOR DEVICE, FIELD EFFECT, RADIATION HARDENED TRANSISTOR, P-CHANNEL, SILICON, TYPES 2N7389, 2N7390, 2N7389U, 2N7389U5, AND 2N7390U, 2N7390U5, JANTXV, R, AND F AND JANS, R, AND F
This specification covers the performance requirements for a P-channel, radiation hardened, enhancement mode, MOSFET, power transistor. Two levels of product assurance are provided for each device...
December 19, 2007
SEMICONDUCTOR DEVICE, FIELD EFFECT, RADIATION HARDENED TRANSISTOR, P-CHANNEL, SILICON, TYPES 2N7389, 2N7390, 2N7389U, AND 2N7390U, JANTXV, R, AND F AND JANS, R, AND F
This specification covers the performance requirements for a P-channel, radiation hardened, enhancement mode, MOSFET, power transistor. Two levels of product assurance are provided for each device...
MIL-PRF-19500/630
March 30, 2007
SEMICONDUCTOR DEVICE, FIELD EFFECT, RADIATION HARDENED TRANSISTOR, P-CHANNEL, SILICON, TYPES 2N7389, 2N7390, 2N7389U, AND 2N7390U, JANTXV, R, AND F AND JANS, R, AND F
This specification covers the performance requirements for a P-channel, radiation hardened, enhancement mode, MOSFET, power transistor. Two levels of product assurance are provided for each device...
November 7, 2003
SEMICONDUCTOR DEVICE, FIELD EFFECT, RADIATION HARDENED TRANSISTOR, P-CHANNEL, SILICON, TYPES 2N7389, 2N7390, 2N7389U, AND 2N7390U, JANTXV, R, AND F AND JANS, R, AND F
This specification covers the performance requirements for a P-channel, radiation hardened, enhancement mode, MOSFET, power transistor. Two levels of product assurance are provided for each device...
April 5, 2002
SEMICONDUCTOR DEVICE, FIELD EFFECT, RADIATION HARDENED TRANSISTOR, P-CHANNEL, SILICON, TYPES 2N7389, 2N7390, 2N7389U, AND 2N7390U, JANTXV, R, AND F AND JANS, R, AND F
A description is not available for this item.
December 22, 1997
SEMICONDUCTOR DEVICE, FIELD EFFECT, RADIATION HARDENED TRANSISTOR, P-CHANNEL, SILICON, TYPES 2N7389, 2N7390, 2N7389U, AND 2N7390U, JANTXV, R, AND F AND JANS, R, AND F
This specification covers the performance requirements for a P-channel, Radiation Hardened, enhancement mode, MOSFET, power transistor. Two levels of product assurance are provided for each device...
May 2, 1997
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED TRANSISTOR, P-CHANNEL, SILICON, TYPES 2N7389 AND 2N7390 JANTXV M, D, R, AND F AND JANS M, D, R, AND F
This specification covers the performance requirements for a P-channel, Radiation Hardened, enhancement mode, MOSFET, power transistor intended for use in high density power switching applications....
November 8, 1996
SEMICONDUCTOR DEVICE, FIELD EFFECT, RADIATION HARDENED TRANSISTOR, P-CHANNEL, SILICON, TYPES 2N7389 AND 2N7390 JANTXV, M, D AND R AND JANS M, D AND R
A description is not available for this item.
May 10, 1996
SEMICONDUCTOR DEVICE, FIELD EFFECT, RADIATION HARDENED TRANSISTOR, P-CHANNEL, SILICON, TYPES 2N7389 AND 2N7390 JANTXV M, D AND R AND JANS M, D AND R
This specification covers the detail requirements for a P-channel, Radiation Hardened, enhancement mode. MOSFET, power transistor intended for use in high density power switching applications. Two...

References

Advertisement