NPFC - MIL-PRF-19500/630
SEMICONDUCTOR DEVICE, FIELD EFFECT, RADIATION HARDENED TRANSISTOR, P-CHANNEL, SILICON, TYPES 2N7389, 2N7390, 2N7389U, AND 2N7390U, JANTXV, R, AND F AND JANS, R, AND F
| Organization: | NPFC |
| Publication Date: | 22 December 1997 |
| Status: | inactive |
| Page Count: | 20 |
scope:
This specification covers the performance requirements for a P-channel, Radiation Hardened, enhancement mode, MOSFET, power transistor. Two levels of product assurance are provided for each device type as specified in MIL-PRF-19500, with avalanche energy ratings (EAS) and maximum avalanche current (IAS).
See figure 1 (T0-205AF) and figure 3 (LCC).
Unless otherwise specified, TC=+25° C. Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Commander, Defense Supply Center Columbus, ATTN: DSCC-VAT, 3990 East Broad St., Columbus, OH 43216-5000, by using the addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Unless otherwise specified, TC = +25° C.
Document History