DS/EN 61215-2

Terrestrial photovoltaic (PV) modules – Design qualification and type approval – Part 2: Test procedures

active, Most Current
Buy Now
Organization: DS
Publication Date: 13 February 2017
Status: active
Page Count: 51
ICS Code (Solar energy engineering): 27.160
scope:

IEC 61215-2:2016 is intended to apply to all terrestrial flat plate module materials such as crystalline silicon module types as well as thin-film modules. The objective of this test sequence is to determine the electrical and thermal characteristics of the module and to show, as far as possible within reasonable constraints of cost and time, that the module is capable of withstanding prolonged exposure in general open-air climates. The actual lifetime expectancy of modules so qualified will depend on their design, their environment and the conditions under which they are operated.

Document History

April 10, 2018
Terrestrial photovoltaic (PV) modules – Design qualification and type approval – Part 2: Test procedures
IEC 61215-2:2016 is intended to apply to all terrestrial flat plate module materials such as crystalline silicon module types as well as thin-film modules. The objective of this test sequence is to...
July 10, 2017
Terrestrial photovoltaic (PV) modules – Design qualification and type approval – Part 2: Test procedures
IEC 61215-2:2016 is intended to apply to all terrestrial flat plate module materials such as crystalline silicon module types as well as thin-film modules. The objective of this test sequence is to...
DS/EN 61215-2
February 13, 2017
Terrestrial photovoltaic (PV) modules – Design qualification and type approval – Part 2: Test procedures
IEC 61215-2:2016 is intended to apply to all terrestrial flat plate module materials such as crystalline silicon module types as well as thin-film modules. The objective of this test sequence is to...
Terrestrial photovoltaic (PV) modules - Design qualification and type approval -- Part 2: Test procedures
This International Standard series lays down IEC requirements for the design qualification and type approval of terrestrial photovoltaic modules suitable for long-term operation in general open-air...
Terrestrial photovoltaic (PV) modules - Design qualification and type approval - Part 2: Test procedures
This International Standard series lays down IEC requirements for the design qualification and type approval of terrestrial photovoltaic modules suitable for long-term operation in general open-air...
Advertisement