DSF/FPREN 61215-2
Terrestrial photovoltaic (PV) modules - Design qualification and type approval - Part 2: Test procedures
| Organization: | DS |
| Status: | pending |
| Page Count: | 47 |
scope:
This International Standard series lays down IEC requirements for the design qualification and type approval of terrestrial photovoltaic modules suitable for long-term operation in general open-air climates, as defined in IEC 60721-2-1. This standard is intended to apply to all terrestrial flat plate module materials such as crystalline silicon module types as well as thin187 film modules. This standard does not apply to modules used with concentrated sunlight although it may be utilized for low concentrator modules (1 to 3 suns) that use diffuse light. For low concentration modules, all tests must be performed using the current, voltage and power levels expected at 191 the design concentration.
Document History