DS/EN 61215-2
Terrestrial photovoltaic (PV) modules – Design qualification and type approval – Part 2: Test procedures
| Organization: | DS |
| Publication Date: | 10 April 2018 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Solar energy engineering): | 27.160 |
scope:
IEC 61215-2:2016 is intended to apply to all terrestrial flat plate module materials such as crystalline silicon module types as well as thin-film modules. The objective of this test sequence is to determine the electrical and thermal characteristics of the module and to show, as far as possible within reasonable constraints of cost and time, that the module is capable of withstanding prolonged exposure in general open-air climates. The actual lifetime expectancy of modules so qualified will depend on their design, their environment and the conditions under which they are operated.
Document History