CENELEC - EN 50152-3-1

Railway applications - Fixed installations - Particular requirements for a.c. switchgear - Part 3-1: Measurement, control and protection devices for specific use in a.c. traction systems - Devices

active, Most Current
Organization: CENELEC
Publication Date: 1 February 2017
Status: active
Page Count: 24
ICS Code (Low voltage switchgear and controlgear): 29.130.20
ICS Code (Electric traction equipment): 29.280
scope:

This European Standard is applicable to new low voltage devices for measurement, control and protection which are:

- for indoor or outdoor fixed installations in traction systems, and

- operated in conjunction with high voltage equipment with an a.c. line voltage and frequency as specified in EN 50163.

NOTE EN 50163 specifies the a.c. traction systems 15 kV 16,7 Hz and 25 kV 50 Hz.

This European Standard also applies to measurement, control and protective devices other than low voltage devices and not covered by a specific railway product standard as far as reasonably possible. Requirements of this document prevail.

Document History

EN 50152-3-1
February 1, 2017
Railway applications - Fixed installations - Particular requirements for a.c. switchgear - Part 3-1: Measurement, control and protection devices for specific use in a.c. traction systems - Devices
This European Standard is applicable to new low voltage devices for measurement, control and protection which are: — for indoor or outdoor fixed installations in traction systems, and — operated in...
November 1, 2003
Railway applications Fixed installations Particular requirements for a.c. switchgear Part 3-1: Measurement, control and protection devices for specific use in a.c. traction systems Application guide
A description is not available for this item.

References

Advertisement