ISO 3547-2
Plain bearings - Wrapped bushes - Part 2: Test data for outside and inside diameters
| Organization: | ISO |
| Publication Date: | 1 February 2017 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Plain bearings): | 21.100.10 |
scope:
This document specifies the test data for outside and inside diameters of wrapped bushes made of mono and multi-layer bearing material for plain bearing applications. It also specifies test designations.
Since the wall thickness of the bush is measured in the free condition, no special test data are required for this on the drawing (see ISO 3547-5 and ISO 3547-6).
NOTE Depending on the manufacturing method, the back of the bushes can show isolated light depressions and, similarly, bushes with lubrication holes, grooves and bore indentations can show distortion. It is therefore suggested to measure the wall thickness away from these areas
Document History