JEDEC JESD 79-4

3D Stacked DRAM

inactive
Buy Now
Organization: JEDEC
Publication Date: 1 February 2017
Status: inactive
Page Count: 64
scope:

This document defines the 3DS DDR4 SDRAM specification, including features, functionalities, AC and DC characteristics, packages, and ball/signal assignments. The purpose of this specification is to define the minimum set of requirements for a compliant 8 Gbit through 128 Gbit for x4, x8 3DS DDR4 SDRAM devices. This addendum was created based on the JESD79-4 DDR4 SDRAM specification. Each aspect of the changes for 3DS DDR4 SDRAM operation was considered. Any TBD's, as of the publication of this document, are under discussion by the formulating committee.

The requirement for 3DS devices compliant to this spec addendum is to have a single electrical load for the stacked devices no matter if the stack is comprised of 2, 4 or 8 devices. The I/O buffer circuitry can be built into the base SDRAM of the stack or into a separate logic buffer device. In either case (built in native circuitry or separate logic die), the assumption is that the I/O buffers are located at the bottom of the stack closest to the package substrate. All pictures and diagrams in the spec depict a master die at the bottom of the stack; it is associated with logical rank 0.

Document History

July 1, 2021
DDR4 SDRAM
This document defines the DDR4 SDRAM specification, including features, functionalities, AC and DC characteristics, packages, and ball/signal assignments. The purpose of this Standard is to define...
February 1, 2021
Addendum No. 1 to JESD79-4, 3D Stacked DRAM
This document defines the 3DS DDR4 SDRAM specification, including features, functionalities, AC and DC characteristics, packages, and ball/signal assignments. The purpose of this specification is to...
March 1, 2020
Addendum No. 1 to JESD79-4, 3D Stacked DRAM
This document defines the 3DS DDR4 SDRAM specification, including features, functionalities, AC and DC characteristics, packages, and ball/signal assignments. The purpose of this specification is to...
January 1, 2020
DDR4 SDRAM
This document defines the DDR4 SDRAM specification, including features, functionalities, AC and DC characteristics, packages, and ball/signal assignments. The purpose of this Standard is to define...
June 1, 2017
DDR4 SDRAM
This document defines the DDR4 SDRAM specification, including features, functionalities, AC and DC characteristics, packages, and ball/signal assignments. The purpose of this Standard is to define...
JEDEC JESD 79-4
February 1, 2017
3D Stacked DRAM
This document defines the 3DS DDR4 SDRAM specification, including features, functionalities, AC and DC characteristics, packages, and ball/signal assignments. The purpose of this specification is to...
November 1, 2013
DDR4 SDRAM
This document defines the DDR4 SDRAM specification, including features, functionalities, AC and DC characteristics, packages, and ball/signal assignments. The purpose of this Standard is to define...
September 1, 2012
DDR4 SDRAM
This document defines the DDR4 SDRAM specification, including features, functionalities, AC and DC characteristics, packages, and ball/signal assignments. The purpose of this Standard is to define...
April 1, 2007
Low Power Double Data Rate (LPDDR) SDRAM Specification
A description is not available for this item.
May 1, 2006
Low Power Double Data Rate (LPDDR) SDRAM Specification
A description is not available for this item.
Advertisement