JEDEC JESD 79-4

DDR4 SDRAM

active, Most Current
Buy Now
Organization: JEDEC
Publication Date: 1 January 2020
Status: active
Page Count: 266
scope:

This document defines the DDR4 SDRAM specification, including features, functionalities, AC and DC characteristics, packages, and ball/signal assignments. The purpose of this Standard is to define the minimum set of requirements for JEDEC compliant 2 Gb through 16 Gb for x4, x8, and x16 DDR4 SDRAM devices. This standard was created based on the DDR3 standards (JESD79-3) and some aspects of the DDR and DDR2 standards (JESD79, JESD79-2).

Each aspect of the changes for DDR4 SDRAM operation were considered and approved by committee ballot(s). The accumulation of these ballots were then incorporated to prepare this JESD79-4 specifications, replacing whole sections and incorporating the changes into Functional Description and Operation.

Document History

July 1, 2021
DDR4 SDRAM
This document defines the DDR4 SDRAM specification, including features, functionalities, AC and DC characteristics, packages, and ball/signal assignments. The purpose of this Standard is to define...
February 1, 2021
Addendum No. 1 to JESD79-4, 3D Stacked DRAM
This document defines the 3DS DDR4 SDRAM specification, including features, functionalities, AC and DC characteristics, packages, and ball/signal assignments. The purpose of this specification is to...
March 1, 2020
Addendum No. 1 to JESD79-4, 3D Stacked DRAM
This document defines the 3DS DDR4 SDRAM specification, including features, functionalities, AC and DC characteristics, packages, and ball/signal assignments. The purpose of this specification is to...
JEDEC JESD 79-4
January 1, 2020
DDR4 SDRAM
This document defines the DDR4 SDRAM specification, including features, functionalities, AC and DC characteristics, packages, and ball/signal assignments. The purpose of this Standard is to define...
June 1, 2017
DDR4 SDRAM
This document defines the DDR4 SDRAM specification, including features, functionalities, AC and DC characteristics, packages, and ball/signal assignments. The purpose of this Standard is to define...
February 1, 2017
3D Stacked DRAM
This document defines the 3DS DDR4 SDRAM specification, including features, functionalities, AC and DC characteristics, packages, and ball/signal assignments. The purpose of this specification is to...
November 1, 2013
DDR4 SDRAM
This document defines the DDR4 SDRAM specification, including features, functionalities, AC and DC characteristics, packages, and ball/signal assignments. The purpose of this Standard is to define...
September 1, 2012
DDR4 SDRAM
This document defines the DDR4 SDRAM specification, including features, functionalities, AC and DC characteristics, packages, and ball/signal assignments. The purpose of this Standard is to define...
April 1, 2007
Low Power Double Data Rate (LPDDR) SDRAM Specification
A description is not available for this item.
May 1, 2006
Low Power Double Data Rate (LPDDR) SDRAM Specification
A description is not available for this item.
Advertisement