JEDEC JESD 79-4
DDR4 SDRAM
| Organization: | JEDEC |
| Publication Date: | 1 September 2012 |
| Status: | inactive |
| Page Count: | 214 |
scope:
This document defines the DDR4 SDRAM specification, including features, functionalities, AC and DC characteristics, packages, and ball/signal assignments. The purpose of this Standard is to define the minimum set of requirements for JEDEC compliant 2 Gb through 16 Gb for x4, x8, and x16 DDR4 SDRAM devices. This standard was created based on the DDR3 standard (JESD79-3) and some aspects of the DDR and DDR2 standards (JESD79, JESD79-2).
Each aspect of the changes for DDR4 SDRAM operation were considered and approved by committee ballot(s). The accumulation of these ballots were then incorporated to prepare this JESD79-4 specifications, replacing whole sections and incorporating the changes into Functional Description and Operation.
Document History