JEDEC JESD 209-4

Low Power Double Date Rate 4 (LPDDR4)

inactive
Buy Now
Organization: JEDEC
Publication Date: 1 February 2017
Status: inactive
Page Count: 307
scope:

This document defines the LPDDR4 standard, including features, functionalities, AC and DC characteristics, packages, and ball/signal assignments. The purpose of this specification is to define the minimum set of requirements for a JEDEC compliant 16 bit per channel SDRAM device with either one or two channels. LPDDR4 dual channel device density ranges from 4 Gb through 32 Gb and single channel density ranges from 2 Gb through 16 Gb. This document was created using aspects of the following standards: DDR2 (JESD79-2), DDR3 (JESD79-3), DDR4 (JESD79-4), LPDDR (JESD209), LPDDR2 (JESD209-2) and LPDDR3 (JESD209-3).

Each aspect of the standard was considered and approved by committee ballot(s). The accumulation of these ballots was then incorporated to prepare the LPDDR4 standard.

Document History

June 1, 2021
Low Power Double Data Rate 4 (LPDDR4)
This document defines the LPDDR4 standard, including features, functionalities, AC and DC characteristics, packages, and ball/signal assignments. The purpose of this specification is to define the...
February 1, 2021
Low Power Double Data Rate 4X (LPDDR4X)
This document defines the LPDDR4 standard, including features, functionalities, AC and DC characteristics, packages, and ball/signal assignments. The purpose of this specification is to define the...
November 1, 2019
Low Power Double Data Rate 4 (LPDDR4)
This document defines the LPDDR4 standard, including features, functionalities, AC and DC characteristics, packages, and ball/signal assignments. The purpose of this specification is to define the...
JEDEC JESD 209-4
February 1, 2017
Low Power Double Date Rate 4 (LPDDR4)
This document defines the LPDDR4 standard, including features, functionalities, AC and DC characteristics, packages, and ball/signal assignments. The purpose of this specification is to define the...
January 1, 2017
Low Power Double Data Rate 4 (LPDDR4)
This document defines the LPDDR4 standard, including features, functionalities, AC and DC characteristics, packages, and ball/signal assignments. The purpose of this specification is to define the...
November 1, 2015
Low Power Double Data Rate 4 (LPDDR4)
This document defines the LPDDR4 standard, including features, functionalities, AC and DC characteristics, packages, and ball/signal assignments. The purpose of this specification is to define the...
August 1, 2014
Low Power Double Data Rate 4 (LPDDR4)
This document defines the LPDDR4 standard, including features, functionalities, AC and DC characteristics, packages, and ball/signal assignments. The purpose of this specification is to define the...
Advertisement