JEDEC - JESD209-4D

Low Power Double Data Rate 4 (LPDDR4)

active
Organization: JEDEC
Publication Date: 1 June 2021
Status: active
Page Count: 366
scope:

This document defines the LPDDR4 standard, including features, functionalities, AC and DC characteristics, packages, and ball/signal assignments. The purpose of this specification is to define the minimum set of requirements for a JEDEC compliant 16 bit per channel SDRAM device with either one or two channels. LPDDR4 dual channel device density ranges from 4 Gb through 32 Gb and single channel density ranges from 2 Gb through 16 Gb. This document was created using aspects of the following standards: DDR2 (JESD79-2), DDR3 (JESD79-3), DDR4 (JESD79-4), LPDDR (JESD209), LPDDR2 (JESD209-2) and LPDDR3 (JESD209-3).

Each aspect of the standard was considered and approved by committee ballot(s). The accumulation of these ballots was then incorporated into JEDEC Board Ballot JCB-19-019 to prepare the LPDDR4 standard.

Document History

JESD209-4D
June 1, 2021
Low Power Double Data Rate 4 (LPDDR4)
This document defines the LPDDR4 standard, including features, functionalities, AC and DC characteristics, packages, and ball/signal assignments. The purpose of this specification is to define the...
February 1, 2021
Low Power Double Data Rate 4X (LPDDR4X)
This document defines the LPDDR4 standard, including features, functionalities, AC and DC characteristics, packages, and ball/signal assignments. The purpose of this specification is to define the...
November 1, 2019
Low Power Double Data Rate 4 (LPDDR4)
This document defines the LPDDR4 standard, including features, functionalities, AC and DC characteristics, packages, and ball/signal assignments. The purpose of this specification is to define the...
February 1, 2017
Low Power Double Date Rate 4 (LPDDR4)
This document defines the LPDDR4 standard, including features, functionalities, AC and DC characteristics, packages, and ball/signal assignments. The purpose of this specification is to define the...
January 1, 2017
Low Power Double Data Rate 4 (LPDDR4)
This document defines the LPDDR4 standard, including features, functionalities, AC and DC characteristics, packages, and ball/signal assignments. The purpose of this specification is to define the...
November 1, 2015
Low Power Double Data Rate 4 (LPDDR4)
This document defines the LPDDR4 standard, including features, functionalities, AC and DC characteristics, packages, and ball/signal assignments. The purpose of this specification is to define the...
August 1, 2014
Low Power Double Data Rate 4 (LPDDR4)
This document defines the LPDDR4 standard, including features, functionalities, AC and DC characteristics, packages, and ball/signal assignments. The purpose of this specification is to define the...
Advertisement