JEDEC JESD 209-4
Low Power Double Data Rate 4 (LPDDR4)
| Organization: | JEDEC |
| Publication Date: | 1 November 2019 |
| Status: | active |
| Page Count: | 357 |
scope:
This document defines the LPDDR4 standard, including features, functionalities, AC and DC characteristics, packages, and ball/signal assignments. The purpose of this specification is to define the minimum set of requirements for a JEDEC compliant 16 bit per channel SDRAM device with either one or two channels. LPDDR4 dual channel device density ranges from 4 Gb through 32 Gb and single channel density ranges from 2 Gb through 16 Gb. This document was created using aspects of the following standards: DDR2 (JESD79-2), DDR3 (JESD79-3), DDR4 (JESD79-4), LPDDR (JESD209), LPDDR2 (JESD209-2) and LPDDR3 (JESD209-3).
Each aspect of the standard was considered and approved by committee ballot(s). The accumulation of these ballots was then incorporated into JEDEC Board Ballot JCB-19-019 to prepare the LPDDR4 standard.
Document History