DOD - SMD 5962-87757

MICROCIRCUIT, DIGITAL, ADVANCED CMOS, RADIATION HARDENED, HEX D-TYPE FLIP-FLOP WITH MASTER RESET, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 13 March 2017
Status: inactive
Page Count: 19
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

March 11, 2019
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, RADIATION HARDENED, HEX D-TYPE FLIP-FLOP WITH MASTER RESET, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-87757
March 13, 2017
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, RADIATION HARDENED, HEX D-TYPE FLIP-FLOP WITH MASTER RESET, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
August 26, 2014
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, RADIATION HARDENED, HEX D-TYPE FLIP-FLOP WITH MASTER RESET, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
November 29, 2011
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, HEX D-TYPE FLIP-FLOP WITH MASTER RESET, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
April 21, 2005
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, HEX D-TYPE FLIP-FLOP WITH MASTER RESET, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
December 18, 2001
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, HEX D-TYPE FLIP-FLOP WITH MASTER RESET, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
A description is not available for this item.
November 29, 1988
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, HEX D-TYPE FLIP-FLOP WITH MASTER RESET, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement