CSA - CAN/CSA-C22.2 NO. 60745-2-3-07
Hand-Held Motor-Operated Electric Tools — Safety — Part 2-3: Particular Requirements for Grinders, Polishers and Disk-Type Sanders
inactive
| Organization: | CSA |
| Publication Date: | 31 May 2007 |
| Status: | inactive |
| Page Count: | 54 |
scope:
This clause of Part 1 is applicable, except as follows:
Addition:
This standard applies to drain cleaners.
Document History
September 20, 2013
Hand-held motor-operated electric tools - safety - part 2-3: Particular requirements for grinders, polishers and disk-type sanders
Replace the existing text of this clause by the following:
This clause of Part 1 is applicable, except as follows:
Addition:
This standard applies to grinders, polishers and disk-type sanders,...
January 1, 2013
Hand-held motor-operated electric tools — Safety — Part 2-3: Particular requirements for grinders, polishers and disk-type sanders - Amendment 1
This part of IEC 60745 deals with the safety of hand-held motor-operated or magnetically driven electric tools, the rated voltage of the tools being not more than 250 V for single-phase a.c. or d.c....
January 1, 2013
Hand-held motor-operated electric tools - Safety - Part 2-3: Particular requirements for grinders, polishers and disk-type sanders
This part of IEC 60745 deals with the safety of hand-held motor-operated or magnetically driven electric tools, the rated voltage of the tools being not more than 250 V for single-phase a.c. or d.c....
May 31, 2007
Hand-held motor-operated electric tools - safety - part 2-3: Particular requirements for grinders, polishers and disk-type sanders
This clause of Part 1 is applicable, except as follows:
Addition:
This standard applies to grinders, with a rated speed not exceeding a peripheral speed of the accessory of 80 m/s at rated...
CAN/CSA-C22.2 NO. 60745-2-3-07
May 31, 2007
Hand-Held Motor-Operated Electric Tools — Safety — Part 2-3: Particular Requirements for Grinders, Polishers and Disk-Type Sanders
This clause of Part 1 is applicable, except as follows:
Addition:
This standard applies to drain cleaners.
January 1, 2007
Hand-held motor-operated electric tools — Safety — Part 2-3: Particular requirements for grinders, polishers and disk-type sanders
This part of IEC 60745 deals with the safety of hand-held motor-operated or magnetically driven electric tools, the rated voltage of the tools being not more than 250 V for single-phase a.c. or d.c....
January 1, 2007
Hand-held motor-operated electric tools - safety - part 2-3: Particular requirements for grinders, polishers and disk-type sanders
This part of IEC 60745 deals with the safety of hand-held motor-operated or magnetically driven electric tools, the rated voltage of the tools being not more than 250 V for single-phase a.c. or d.c....
March 23, 1995
Safety of Portable Electric Tools - Part 2: Particular Requirements for Grinders, Polishers and Disk-Type Sanders
This clause of Part 1 is applicable except as follows: Replacement: This standard applies to electric grinders, polishers and disk-type sanders. This standard does not apply to random-orbit...
March 23, 1995
Safety of Portable Electric Tools - Part 2: Particular Requirements for Grinders, Polishers and Disk-Type Sanders
This clause of Part 1 is applicable except as follows:
This standard applies to electric grinders, polishers and disk-type sanders
This standard does not apply to random-orbit polishers These are...