CSA - CAN/CSA-C22.2 NO. 60745-2-3-07

Hand-held motor-operated electric tools - safety - part 2-3: Particular requirements for grinders, polishers and disk-type sanders

inactive
Organization: CSA
Publication Date: 31 May 2007
Status: inactive
Page Count: 52
ICS Code (Electric tools): 25.140.20
scope:

This clause of Part 1 is applicable, except as follows:

Addition:

This standard applies to grinders, with a rated speed not exceeding a peripheral speed of the accessory of 80 m/s at rated capacity, polishers and disk-type sanders, including angle, straight and vertical. This standard applies to tools with a rated capacity not exceeding 230 mm.

This standard does not apply to random-orbit polishers and random-orbit sanders. These are covered by IEC 60745-2-4.

Document History

Hand-held motor-operated electric tools - safety - part 2-3: Particular requirements for grinders, polishers and disk-type sanders
Replace the existing text of this clause by the following: This clause of Part 1 is applicable, except as follows: Addition: This standard applies to grinders, polishers and disk-type sanders,...
Hand-held motor-operated electric tools — Safety — Part 2-3: Particular requirements for grinders, polishers and disk-type sanders - Amendment 1
This part of IEC 60745 deals with the safety of hand-held motor-operated or magnetically driven electric tools, the rated voltage of the tools being not more than 250 V for single-phase a.c. or d.c....
January 1, 2013
Hand-held motor-operated electric tools - Safety - Part 2-3: Particular requirements for grinders, polishers and disk-type sanders
This part of IEC 60745 deals with the safety of hand-held motor-operated or magnetically driven electric tools, the rated voltage of the tools being not more than 250 V for single-phase a.c. or d.c....
CAN/CSA-C22.2 NO. 60745-2-3-07
May 31, 2007
Hand-held motor-operated electric tools - safety - part 2-3: Particular requirements for grinders, polishers and disk-type sanders
This clause of Part 1 is applicable, except as follows: Addition: This standard applies to grinders, with a rated speed not exceeding a peripheral speed of the accessory of 80 m/s at rated...
Hand-Held Motor-Operated Electric Tools — Safety — Part 2-3: Particular Requirements for Grinders, Polishers and Disk-Type Sanders
This clause of Part 1 is applicable, except as follows: Addition: This standard applies to drain cleaners.
Hand-held motor-operated electric tools — Safety — Part 2-3: Particular requirements for grinders, polishers and disk-type sanders
This part of IEC 60745 deals with the safety of hand-held motor-operated or magnetically driven electric tools, the rated voltage of the tools being not more than 250 V for single-phase a.c. or d.c....
January 1, 2007
Hand-held motor-operated electric tools - safety - part 2-3: Particular requirements for grinders, polishers and disk-type sanders
This part of IEC 60745 deals with the safety of hand-held motor-operated or magnetically driven electric tools, the rated voltage of the tools being not more than 250 V for single-phase a.c. or d.c....
March 23, 1995
Safety of Portable Electric Tools - Part 2: Particular Requirements for Grinders, Polishers and Disk-Type Sanders
This clause of Part 1 is applicable except as follows: Replacement: This standard applies to electric grinders, polishers and disk-type sanders. This standard does not apply to random-orbit...
Safety of Portable Electric Tools - Part 2: Particular Requirements for Grinders, Polishers and Disk-Type Sanders
This clause of Part 1 is applicable except as follows: This standard applies to electric grinders, polishers and disk-type sanders This standard does not apply to random-orbit polishers These are...

References

Advertisement