CSA - CAN/CSA-C22.2 NO. 60745-2-3A+B-07
Hand-held motor-operated electric tools - safety - part 2-3: Particular requirements for grinders, polishers and disk-type sanders
| Organization: | CSA |
| Publication Date: | 20 September 2013 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Electric tools): | 25.140.20 |
scope:
Replace the existing text of this clause by the following:
This clause of Part 1 is applicable, except as follows:
Addition:
This standard applies to grinders, polishers and disk-type sanders, including angle, straight and vertical tools, with a rated capacity not exceeding 230 mm. For grinders, the rated speed does not exceed a peripheral speed of the accessory of 80 m/s at rated capacity.
This standard does not apply to dedicated cut-off machines which are covered by IEC 60745-2-22.
This standard does not apply to random-orbit polishers and random-orbit sanders which are covered by IEC 60745-2-4.
Document History