DOD - SMD 5962-87771

MICROCIRCUIT, LINEAR, QUAD LOW OFFSET, LOW POWER, OPERATIONAL AMPLIFIER,MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 24 March 2017
Status: inactive
Page Count: 12
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

March 2, 2018
MICROCIRCUIT, LINEAR, QUAD LOW OFFSET, LOW POWER, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-87771
March 24, 2017
MICROCIRCUIT, LINEAR, QUAD LOW OFFSET, LOW POWER, OPERATIONAL AMPLIFIER,MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
December 19, 2016
MICROCIRCUIT, LINEAR, QUAD LOW OFFSET, LOW POWER, OPERATIONAL AMPLIFIER,MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
March 2, 2010
MICROCIRCUIT, LINEAR, QUAD LOW OFFSET, LOW POWER, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
December 17, 2002
MICROCIRCUIT, LINEAR, QUAD LOW OFFSET, LOW POWER, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
November 26, 1996
MICROCIRCUIT, LINEAR, QUAD LOW OFFSET, LOW POWER, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
December 21, 1994
MICROCIRCUIT, LINEAR, QUAD LOW OFFSET, LOW POWER, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
December 11, 1991
MICROCIRCUIT, LINEAR, QUAD LOW OFFSET, LOW POWER, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
December 11, 1987
MICROCIRCUIT, LINEAR, QUAD LOW OFFSET, LOW POWER, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement