DLA - SMD-5962-87771 REV A
MICROCIRCUIT, LINEAR, QUAD LOW OFFSET, LOW POWER, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 11 December 1991 |
| Status: | inactive |
| Page Count: | 33 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuit represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate-RHA designator. Device classes Q, and V RHA marked devices shall meet the MIL-I-38535 specified. RHA levels and shall be marked with the appropriate RHA designator. A dash ( - ) indicates a non-RHA devices.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function. 01 OP400A Quad low offset low power operational amplifier
The device class. designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883. B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535
For device classes M, B, and S, case outline(s) shall meet the requirements in appendix of MIL-M-38510 and as listed below. For device classes Q and V, case outline(s) shall meet the requirements of MIL-I-38535, appendix C of MIL-M-38510, and as listed below.
Outline letter Case outline C D-1 (14-lead, .785" × .310" × .200") dual-in-line package 3 C-4 (28-terminal, .460" × .460" × .100"), square chip carrier package
The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S, or, for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage (VCC) - - - - - - - - - - - - - - - - - - - - ±20 V Differential input voltage - - - - - - - - - - - - - - - - - ±30 V Input voltage - - - - - - - - - - - - - - - - - - - - - - - Supply voltage Output short-circuit duration - - - - - - - - - - - - - - - Continuous Power dissipation (PD) - - - - - - - - - - - - - - - - - - - 800 mW Storage temperature range - - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature range (soldering, 60 seconds) - - - - - - - +300°C Junction temperature (TJ) - - - - - - - - - - - - - - - - - - −65°C to +150°C Thermal resistance, junction-to-case (θJC) - - - - - - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (θJA): Case C - - - - - - - - - - - - - - - - - - - - - - - - - - 91°C/W Case 3 - - - - - - - - - - - - - - - - - - - - - - - - - - 70°C/W
Ambient operating temperature range (TA) - - - - - - - - - - −55°C to +125°C Supply voltage (VCC) - - - - - - - - - - - - - - - - - - - - ±15 V
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History