IEC 60570

Electrical supply track systems for luminaires

inactive
Buy Now
Organization: IEC
Publication Date: 1 April 2017
Status: inactive
Page Count: 86
ICS Code (Connecting devices): 29.120.20
ICS Code (Luminaires): 29.140.40
scope:

This International Standard applies to the following track systems with two or more poles for the connection of luminaires to the electrical supply consisting of, either

a system with a rated voltage not exceeding 440 V between poles (live conductors) with provision for earthing (class I) and a rated current not exceeding 16 A per conductor, or

a SELV system with a rated voltage not exceeding 25 V a.c. or 60 V d.c. without provision for earthing (class III) and a rated current not exceeding 25 A per conductor, or

a combination of the two systems mentioned above (mixed supply system) for the connection of both mains voltage luminaires (class I or II) and SELV supplied luminaires (class III) simultaneously, but in different sector openings (mains or SELV).

The track systems may also provide for the mechanical support of the luminaires.

It applies to track systems designed for ordinary interior use for mounting on, or flush with, or suspended from walls and ceilings. These track systems are not intended for locations where special conditions prevail as in ships, vehicles and the like and in hazardous locations, for example, where explosions are liable to occur.

Document History

December 1, 2019
Electrical supply track systems for luminaires
This International Standard applies to the following track systems with two or more poles for the connection of luminaires to the electrical supply consisting of, either – a system with a rated...
December 1, 2019
AMENDMENT 2 Electrical supply track systems for luminaires
A description is not available for this item.
April 1, 2017
AMENDMENT 1 Electrical supply track systems for luminaires
A description is not available for this item.
IEC 60570
April 1, 2017
Electrical supply track systems for luminaires
This International Standard applies to the following track systems with two or more poles for the connection of luminaires to the electrical supply consisting of, either a system with a rated...
January 1, 2003
Electrical supply track systems for luminaires
This International Standard applies to the following track systems with two or more poles for the connection of luminaires to the electrical supply consisting of, either – a system with a rated...
July 1, 1998
Electrical Supply Track Systems for Luminaires
A description is not available for this item.

References

Advertisement