DSF/FPREN ISO 25649-3

Floating leisure articles for use on and in the water – Part 3: Additional specific safety requirements and test methods for Class A devices (ISO/FDIS 25649-3:2017)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 24
ICS Code (Outdoor and water sports equipment): 97.220.40
scope:

This European Standard is applicable for CLASS A classified floating leisure articles for use on and in water according to EN 15649-1 regardless whether the buoyancy is achieved by inflation or inherent buoyant material. This document (EN 15649-3) is applicable with EN 15649-1 and EN 15649-2.

Document History

October 17, 2017
Floating leisure articles for use on and in the water – Part 3: Additional specific safety requirements and test methods for Class A devices (ISO 25649-3:2017)
ISO 25649-3:2017 is applicable for CLASS A classified floating leisure articles for use on and in water according to ISO 25649‑1 regardless whether the buoyancy is achieved by inflation or inherent...
DSF/FPREN ISO 25649-3
Floating leisure articles for use on and in the water – Part 3: Additional specific safety requirements and test methods for Class A devices (ISO/FDIS 25649-3:2017)
This European Standard is applicable for CLASS A classified floating leisure articles for use on and in water according to EN 15649-1 regardless whether the buoyancy is achieved by inflation or...
Floating leisure articles for use on and in the water – Part 3: Additional specific safety requirements and test methods for Class A devices (ISO/DIS 25649-3:2021)
This document is applicable for CLASS A classified floating leisure articles for use on and in water according to ISO 25649-1:20xx regardless whether the buoyancy is achieved by inflation or inherent...
Floating leisure articles for use on and in the water - Part 3: Additional specific safety requirements andtest methods for Class A devices (ISO/DIS 25649-3:2015)
This European Standard is applicable for CLASS A classified floating leisure articles for use on and in water according to EN 15649-1 regardless whether the buoyancy is achieved by inflation or...
Advertisement