DS/EN ISO 25649-3
Floating leisure articles for use on and in the water – Part 3: Additional specific safety requirements and test methods for Class A devices (ISO 25649-3:2017)
| Organization: | DS |
| Publication Date: | 17 October 2017 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Outdoor and water sports equipment): | 97.220.40 |
scope:
ISO 25649-3:2017 is applicable for CLASS A classified floating leisure articles for use on and in water according to ISO 25649‑1 regardless whether the buoyancy is achieved by inflation or inherent buoyant material. ISO 25649-3:2017 is to be applied with ISO 25649‑1 and ISO 25649‑2. NOTE 1 - Typical products forming Class A (see Annex A): - "Floating Islands" in near round or square shaped forms decorated with palm tree, sun shade, etc. high superstructure; - large floats/rafts in various forms from round to square; - large floating tubes, giant tubes (inflatable or inherently buoyant); - floating arm chairs, seats and sun beds; - air mattresses for use on the water; - recreational rafts/floating platforms/pontoons. NOTE 2 - Typical places for application: - pools; - protected areas of lakes, ponds; - protected area sea shore (no offshore winds, no currents).
Document History