DSF/PREN ISO 25649-3
Floating leisure articles for use on and in the water – Part 3: Additional specific safety requirements and test methods for Class A devices (ISO/DIS 25649-3:2021)
| Organization: | DS |
| Status: | pending |
| Page Count: | 28 |
| ICS Code (Outdoor and water sports equipment): | 97.220.40 |
scope:
This document is applicable for CLASS A classified floating leisure articles for use on and in water according to ISO 25649-1:20xx regardless whether the buoyancy is achieved by inflation or inherent buoyant material. This document is to be applied with ISO 25649-1:20xx and ISO 25649-2:20xx. NOTE 1 - Typical products forming Class A (see Annex A): - "Floating Islands" in near round or square shaped forms decorated with palm tree, sun shade, etc. high superstructure; - large floats/rafts in various forms from round to square; - large floating tubes, giant tubes (inflatable or inherently buoyant); - floating arm chairs, seats and sun beds; - air mattresses for use on the water; - recreational rafts/floating platforms/pontoons. NOTE 2 - Typical places for application: - pools; - protected areas of lakes, ponds; - protected area sea shore (no offshore winds, no currents).
Document History