DIN 95

Slotted raised countersunk (oval) head wood screws

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2016
Status: active
Page Count: 7
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This standard specifies properties for slotted raised countersunk (oval) head wood screws with a thread diameter from 1,6 mm to 8 mm for use in applications which do not require construction approval.

Document History

DIN 95
December 1, 2016
Slotted raised countersunk (oval) head wood screws
This standard specifies properties for slotted raised countersunk (oval) head wood screws with a thread diameter from 1,6 mm to 8 mm for use in applications which do not require construction approval.
December 1, 2010
Slotted raised countersunk (oval) head wood screws
This standard specifies properties for slotted raised countersunk (oval) head wood screws with a thread diameter from 1,6 mm to 8 mm for use in applications which do not require construction approval...
December 1, 1986
Slotted raised countersunk (oval) head wood screws
A description is not available for this item.

References

Advertisement