DIN 95
Slotted raised countersunk (oval) head wood screws
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 December 2010 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
This standard specifies properties for slotted raised countersunk (oval) head wood screws with a thread diameter from 1,6 mm to 8 mm for use in applications which do not require construction approval (i.e. nonloadbearing applications only).
Document History
December 1, 2016
Slotted raised countersunk (oval) head wood screws
This standard specifies properties for slotted raised countersunk (oval) head wood screws with a thread diameter from 1,6 mm to 8 mm for use in applications which do not require construction approval.
DIN 95
December 1, 2010
Slotted raised countersunk (oval) head wood screws
This standard specifies properties for slotted raised countersunk (oval) head wood screws with a thread diameter from 1,6 mm to 8 mm for use in applications which do not require construction approval...
December 1, 1986
Slotted raised countersunk (oval) head wood screws
A description is not available for this item.