DIN 95

Slotted raised countersunk (oval) head wood screws

inactive
Organization: DIN
Publication Date: 1 December 1986
Status: inactive
Page Count: 2
ICS Code (Bolts, screws, studs): 21.060.10

Document History

December 1, 2016
Slotted raised countersunk (oval) head wood screws
This standard specifies properties for slotted raised countersunk (oval) head wood screws with a thread diameter from 1,6 mm to 8 mm for use in applications which do not require construction approval.
December 1, 2010
Slotted raised countersunk (oval) head wood screws
This standard specifies properties for slotted raised countersunk (oval) head wood screws with a thread diameter from 1,6 mm to 8 mm for use in applications which do not require construction approval...
DIN 95
December 1, 1986
Slotted raised countersunk (oval) head wood screws
A description is not available for this item.
Advertisement