JSA - JIS G 4903
Seamless nickel-chromium-iron alloy pipes
active, Most Current
Buy Now
| Organization: | JSA |
| Publication Date: | 20 February 2017 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Heat-treatable steels): | 77.140.10 |
| ICS Code (Steel pipes and tubes for specific use): | 77.140.75 |
scope:
This Japanese Industrial Standard specifies seamless nickel-chromium -iron alloy pipes (hereafter referred to as pipes) to be used for piping for corrosion -resistance and elevated temperature service.
The supplementary quality requirements, which can be specified by the purchaser upon the agreement with the manufacturer, are specified in Annex A.
Document History
May 22, 2023
Seamless nickel-chromium-iron alloy pipes
This Japanese Industrial Standard specifies requirements for seamless nickel-chromium-iron alloy pipes (hereafter referred to as pipes) to be used for piping of corrosion-resisting and high...
JIS G 4903
February 20, 2017
Seamless nickel-chromium-iron alloy pipes
This Japanese Industrial Standard specifies seamless nickel-chromium -iron alloy pipes (hereafter referred to as pipes) to be used for piping for corrosion -resistance and elevated temperature...
March 20, 2008
Seamless Nickel-Chromium-Iron Alloy Pipes
A description is not available for this item.
January 1, 1991
Seamless Nickel-Chromium- Iron Alloy Pipes
A description is not available for this item.