JSA - JIS C 3662-5

Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 5: Flexible cables (cords)

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 January 2017
Status: active
Page Count: 24
ICS Code (Cables): 29.060.20
scope:

This Standard specifies polyvinyl chloride insulated flexible cables (cords) of rated voltages up to and including 300/500 V. All cables comply with the appropriate requirements given in JIS C 3662-1, and each individual type of cable complies with the particular requirements of this Standard.

NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

IEC 60227-5 : 2011 Polyvinyl chloride insulated cables ofrated voltages up to and including 4501750 V-Part 5 : Flexible cables {cords} (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21 -1.

Document History

JIS C 3662-5
January 20, 2017
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 5: Flexible cables (cords)
This Standard specifies polyvinyl chloride insulated flexible cables (cords) of rated voltages up to and including 300/500 V. All cables comply with the appropriate requirements given in JIS C...
December 21, 2009
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V-Part 5: Flexible cables (cords)
This Standard specifies the polyvinyl chloride insulated flexible cables (cords) of rated voltages up to and including 300/500 V. All cables shall comply with the appropriate requirements given in...

References

Advertisement