JSA - JIS C 3662-5
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V-Part 5: Flexible cables (cords)
| Organization: | JSA |
| Publication Date: | 21 December 2009 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Cables): | 29.060.20 |
scope:
This Standard specifies the polyvinyl chloride insulated flexible cables (cords) of rated voltages up to and including 300/500 V. All cables shall comply with the appropriate requirements given in JIS C 3662-1, and each individual type of cable shall comply with the particular requirements of this Standard.
NOTE: The International Standard corresponding to this Standard is as follows.
IEC 60227-5: 1997 Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V-Part 5: Flexible cables (cords), and Amendment 1 (1997) and Amendment 2 (2003) (MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History