DSF/EN ISO 5359/FPRA1
Anaesthetic and respiratory equipment – Low-pressure hose assemblies for use with medical gases – Amendment 1 (ISO 5359:2014/FDAmd 1:2017)
| Organization: | DS |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Anaesthetic, respiratory and reanimation equipment): | 11.040.10 |
| ICS Code (Hoses): | 83.140.40 |
scope:
1.1 * This International Standard specifies requirements for low-pressure hose assemblies intended for use with the following medical gases
- oxygen,
- nitrous oxide,
- medical air,
- helium,
- carbon dioxide,
- xenon,
- specified mixtures of the gases listed above,
- oxygen-enriched air,
- air for driving surgical tools,
- nitrogen for driving surgical tools, and for use with vacuum. It is intended in particular to ensure gas specificity and to prevent cross-connection between systems conveying different gases or vacuum. Hose assemblies intended for use with gas should operate at pressures up to 1 400 kPa and for vacuum between 90 kPa subatmospheric and 500 kPa positive pressure. 1.2 This International Standard does not specify the dimensions and allocation of the gas-specific inlet and outlet connectors for the hose assemblies. NOTE 1 - Specifications for the dimensions and allocation of diameter safety system (DISS) connectors can be obtained from the Compressed Gas Association Inc. (CGA).1 NOTE 2 - Specifications for the dimensions and allocation of sleeve indexed system (SIS) connectors are specified in AS 2896. NOTE 3 - Dimensions and allocation of non-interchangeable screw-threaded (NIST) connectors are specified in ISO 180822. NOTE 4 - Terminal units designed for quick connectors are specified in ISO 9170-1. 1.3 This International Standard does not specify requirements for coaxial hoses used for the supply and removal of air for driving surgical tools; 1.4 This International Standard does not specify the intended uses of hose assemblies.
Document History