DS/EN ISO 5359

Anaesthetic and respiratory equipment – Low-pressure hose assemblies for use with medical gases – Amendment 1 (ISO 5359:2014/Amd 1:2017)

active, Most Current
Buy Now
Organization: DS
Publication Date: 5 December 2017
Status: active
Page Count: 16
ICS Code (Anaesthetic, respiratory and reanimation equipment): 11.040.10
ICS Code (Hoses): 83.140.40
scope:

1.1 * This International Standard specifies requirements for low-pressure hose assemblies intended for use with the following medical gases
- oxygen,
- nitrous oxide,
- medical air,
- helium,
- carbon dioxide,
- xenon,
- specified mixtures of the gases listed above,
- oxygen-enriched air,
- air for driving surgical tools,
- nitrogen for driving surgical tools, and for use with vacuum. It is intended in particular to ensure gas specificity and to prevent cross-connection between systems conveying different gases or vacuum. Hose assemblies intended for use with gas should operate at pressures up to 1 400 kPa and for vacuum between 90 kPa subatmospheric and 500 kPa positive pressure. 1.2 This International Standard does not specify the dimensions and allocation of the gas-specific inlet and outlet connectors for the hose assemblies. NOTE 1 - Specifications for the dimensions and allocation of diameter safety system (DISS) connectors can be obtained from the Compressed Gas Association Inc. (CGA).1 NOTE 2 - Specifications for the dimensions and allocation of sleeve indexed system (SIS) connectors are specified in AS 2896. NOTE 3 - Dimensions and allocation of non-interchangeable screw-threaded (NIST) connectors are specified in ISO 180822. NOTE 4 - Terminal units designed for quick connectors are specified in ISO 9170-1. 1.3 This International Standard does not specify requirements for coaxial hoses used for the supply and removal of air for driving surgical tools; 1.4 This International Standard does not specify the intended uses of hose assemblies.

Document History

DS/EN ISO 5359
December 5, 2017
Anaesthetic and respiratory equipment – Low-pressure hose assemblies for use with medical gases – Amendment 1 (ISO 5359:2014/Amd 1:2017)
1.1 * This International Standard specifies requirements for low-pressure hose assemblies intended for use with the following medical gases — oxygen, — nitrous oxide, — medical air, — helium, —...
November 3, 2014
Anaesthetic and respiratory equipment - Low-pressure hose assemblies for use with medical gases
1.1 * This International Standard specifies requirements for low-pressure hose assemblies intended for use with the following medical gases ? oxygen, ? nitrous oxide, ? medical air, ? helium, ?...
February 2, 2012
Low-pressure hose assemblies for use with medical gases – Amendment 1
1.1 * This International Standard specifies requirements for low-pressure hose assemblies intended for use with the following medical gases: – oxygen; – nitrous oxide; – medical air; – helium; –...
July 7, 2008
Low-pressure hose assemblies for use with medical gases
1.1 * This International Standard specifies requirements for low-pressure hose assemblies intended for use with the following medical gases: – oxygen; – nitrous oxide; – medical air; – helium; –...
March 6, 2006
Low-pressure hose assemblies for use with medical gases
A description is not available for this item.
Anaesthetic and respiratory equipment – Low-pressure hose assemblies for use with medical gases – Amendment 1 (ISO 5359:2014/FDAmd 1:2017)
1.1 * This International Standard specifies requirements for low-pressure hose assemblies intended for use with the following medical gases — oxygen, — nitrous oxide, — medical air, — helium, —...
Anaesthetic and respiratory equipment - Low-pressure hose assemblies for use with medical gases (ISO 5359:2014/DAM 1:2015)
1.1 * This International Standard specifies requirements for low-pressure hose assemblies intended for use with the following medical gases — oxygen, — nitrous oxide, — medical air, — helium, —...
Low-pressure hose assemblies for use with medical gases - Amendment 1 (ISO 5359:2008/FDAM 1:2011)
1.1 * This International Standard specifies requirements for low-pressure hose assemblies intended for use with the following medical gases: . oxygen; . nitrous oxide; . medical air; . helium; ....
Anaesthetic and respiratory equipment - Low-pressure hose assemblies for use with medical gases (ISO/DIS 5359:2012)
1.1 * This International Standard specifies requirements for low-pressure hose assemblies intended for use with the following medical gases ? oxygen, ? nitrous oxide, ? medical air, ? helium, ?...
Advertisement