DSF/EN 60811-410/FPRA1
Electric and optical fibre cables – Test methods for non-metallic materials – Part 410: Miscellaneous tests – Test method for copper-catalyzed oxidative degradation of polyolefin insulated conductors
| Organization: | DS |
| Status: | active |
| Page Count: | 5 |
| ICS Code (Cables): | 29.060.20 |
| ICS Code (Insulating materials in general): | 29.035.01 |
scope:
IEC 60811-410:2012 gives the procedure for copper-catalyzed oxidative degradation of a polyolefin, which is typically used for insulation in communication cables. IEC 60811-410:2012 cancels and replaces Annex B of IEC 60811-4-2:2004, which is withdrawn. Full details of the replacements are shown in Annex A of IEC 60811-100:2012. There are no specific technical changes with respect to the previous edition, but see the Foreword to IEC 60811-100:2012.This publication is to be read in conjunction with IEC 60811-100:2012.
Document History